Laird Technologies Cable Ferrites LFB187102-000

Description
"Solid Free Hanging Ferrite Core 84Ohm @ 5MHz ID 0.400"" Dia (10.16mm) OD 0.735"" Dia (18.67mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 84Ohm @ 5MHz ID 0.400"" Dia (10.16mm) OD 0.735"" Dia (18.67mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2284-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2284-ND
Cable Ferrites 240-2284-ND
"Solid Free Hanging Ferrite Core 84Ohm @ 5MHz ID 0.400"" Dia (10.16mm) OD 0.735"" Dia (18.67mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 84Ohm @ 5MHz ID 0.400"" Dia (10.16mm) OD 0.735"" Dia (18.67mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2284-ND
Product Name Cable Ferrites
Impedance 84 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176491-1 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.7500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.027uH 250MHz 0.6A Inductor and Choke - 71-0603CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers