TDK U.S.A. Corporation Ferrite Beads and Chips MDF2016BSS120CTD25

Description
12 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 1.2A 160mOhm
Request a Quote Datasheet
Description
12 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 1.2A 160mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MDF2016BSS120CTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MDF2016BSS120CTD25TR-ND
Ferrite Beads and Chips 445-MDF2016BSS120CTD25TR-ND
12 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 1.2A 160mOhm

12 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 1.2A 160mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MDF2016BSS120CTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MDF2016BSS120CTD25CT-ND
Ferrite Beads and Chips 445-MDF2016BSS120CTD25CT-ND
12 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 1.2A 160mOhm

12 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 1.2A 160mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MDF2016BSS120CTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MDF2016BSS120CTD25DKR-ND
Ferrite Beads and Chips 445-MDF2016BSS120CTD25DKR-ND
12 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 1.2A 160mOhm

12 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 1.2A 160mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0806, 1.2A Rohs Compliant Tdk - 57AJ0011 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0806, 1.2A Rohs Compliant Tdk
57AJ0011
Ferrite Bead, Aec-Q200, 0806, 1.2A Rohs Compliant Tdk 57AJ0011
FERRITE BEAD, AEC-Q200, 0806, 1.2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0806, 1.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-MDF2016BSS120CTD25TR-ND 57AJ0011
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0806, 1.2A Rohs Compliant Tdk
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176493-5 - TE Connectivity
Specs
Impedance 400 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.18uH 100MHz 0.24A Inductor and Choke - 71-0402HPH-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers