TDK-Lambda Americas Inc., High Power Division 220 OHM Inductor and Choke KPZ1608SHR221ATD25

Description
FERRITE BEAD 220 OHM 0603 1LN Product overview: KPZ1608SHR221ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KPZ1608SHR221ATD 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 0603 1LN Product overview: KPZ1608SHR221ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KPZ1608SHR221ATD 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 OHM Inductor and Choke - 841-KPZ1608SHR221ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-KPZ1608SHR221ATD25
220 OHM Inductor and Choke 841-KPZ1608SHR221ATD25
FERRITE BEAD 220 OHM 0603 1LN Product overview: KPZ1608SHR221ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KPZ1608SHR221ATD 25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: KPZ1608SHR221ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KPZ1608SHR221ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369193-KPZ1608SHR221ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369193-KPZ1608SHR221ATD25
Filters - Ferrite Beads and Chips 1369193-KPZ1608SHR221ATD25
Win Source Part Number: 1369193-KPZ1608SHR22 1ATD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: KPZ-HR Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 2.2A DC Resistance (DCR) (Max): 50mOhm

Win Source Part Number: 1369193-KPZ1608SHR221ATD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: KPZ-HR
Package: Tape & Reel
Product Status: Active
Features: Soft Termination
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 2.2A
DC Resistance (DCR) (Max): 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175019-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175019-1-ND
Ferrite Beads and Chips 445-175019-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175019-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175019-2-ND
Ferrite Beads and Chips 445-175019-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175019-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175019-6-ND
Ferrite Beads and Chips 445-175019-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Chip Bead, 0603, 0.05Ohm, 2.2A Rohs Compliant Tdk - 69AH0438 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0603, 0.05Ohm, 2.2A Rohs Compliant Tdk
69AH0438
Ferrite Chip Bead, 0603, 0.05Ohm, 2.2A Rohs Compliant Tdk 69AH0438
FERRITE CHIP BEAD, 0603, 0.05OHM, 2.2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0603, 0.05OHM, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Chip Inductors
Product Number 841-KPZ1608SHR221ATD25 1369193-KPZ1608SHR221ATD25 445-175019-1-ND 69AH0438
Product Name 220 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Chip Bead, 0603, 0.05Ohm, 2.2A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount
Technology Chip
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469835P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 0603HP-1N8XJLW - 1195722-0603HP-1N8XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0018 microH
View Details
2 suppliers