Vishay Precision Group Ferrite Beads and Chips ILHB0805ER900V

Description
90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm
Request a Quote Datasheet
Description
90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2303-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2303-2-ND
Ferrite Beads and Chips 541-2303-2-ND
90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm

90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2303-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2303-6-ND
Ferrite Beads and Chips 541-2303-6-ND
90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm

90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2303-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2303-1-ND
Ferrite Beads and Chips 541-2303-1-ND
90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm

90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm

Buy Now Datasheet
Filters -Ferrite Beads and Chips -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Ferrite Beads and Chips
Filters -Ferrite Beads and Chips
Manufacturer: Vishay Category: Filters -Ferrite Beads and Chips Series: ILHB Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Vishay
Category: Filters -Ferrite Beads and Chips
Series: ILHB
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -55°C ~ 125°C
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now Datasheet
5A 100MHz Inductor and Choke - 841-ILHB0805ER900V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 100MHz Inductor and Choke
841-ILHB0805ER900V
5A 100MHz Inductor and Choke 841-ILHB0805ER900V
Ferrite Chip EMI Filter, 1 Line, 5A, 90R @ 100MHz, 0805 Product overview: ILHB0805ER900V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER900V can be used for catalog matching and distributor lookup.

Ferrite Chip EMI Filter, 1 Line, 5A, 90R @ 100MHz, 0805 Product overview: ILHB0805ER900V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER900V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 90 Ohm, 5A, 0805; Ferrite Case Style Vishay - 35M5654 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 90 Ohm, 5A, 0805; Ferrite Case Style Vishay
35M5654
Ferrite Bead, 90 Ohm, 5A, 0805; Ferrite Case Style Vishay 35M5654
FERRITE BEAD, 90 OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:90ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 90 OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:90ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 90 Ohm, 5A, 0805; Ferrite Case Style Vishay - 56AC1064 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 90 Ohm, 5A, 0805; Ferrite Case Style Vishay
56AC1064
Ferrite Bead, 90 Ohm, 5A, 0805; Ferrite Case Style Vishay 56AC1064
FERRITE BEAD, 90 OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:90ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 90 OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:90ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-2303-2-ND 841-ILHB0805ER900V 35M5654
Product Name Ferrite Beads and Chips Filters -Ferrite Beads and Chips 5A 100MHz Inductor and Choke Ferrite Bead, 90 Ohm, 5A, 0805; Ferrite Case Style Vishay
DCR 0.0250 ohms 0.0250 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details