1 kOhms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 690mOhm
1 kOhms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 690mOhm
1 kOhms @ 900MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 550mA 690mOhm
Win Source Part Number: 1369297-MDF1005GAD10
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MDF
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 900 MHz
Current Rating (Max): 550mA
DC Resistance (DCR) (Max): 690mOhm
FERRITE BEAD 1K OHM 0402 1LN Product overview: MDF1005GAD102ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MDF1005GAD102ATD
FERRITE BEAD, AEC-Q200, 0402, 0.55A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 445-MDF1005GAD102ATD25CT-ND | 1369297-MDF1005GAD102ATD25 | 841-MDF1005GAD102ATD25 | 57AJ0010 |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Inductor and Choke | Ferrite Bead, Aec-Q200, 0402, 0.55A Rohs Compliant Tdk |
| DCR | 0.6900 ohms | 0.6900 ohms | ||
| Rated DC Current | 550 milliamps | 550 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Core Material | Ferrite | Ferrite |