Inpaq Technology Co., Ltd. Ferrite Beads and Chips MCB1608S102IBPDG

Description
FERRITE BEAD 1 KOHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1 KOHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 3526-MCB1608S102IBPDGTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MCB1608S102IBPDGTR-ND
Ferrite Beads and Chips 3526-MCB1608S102IBPDGTR-ND
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 3526-MCB1608S102IBPDGDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MCB1608S102IBPDGDKR-ND
Ferrite Beads and Chips 3526-MCB1608S102IBPDGDKR-ND
FERRITE BEAD 1608 1000OHM 0.6A 1

FERRITE BEAD 1608 1000OHM 0.6A 1

Buy Now Datasheet
Ferrite Beads and Chips - 3526-MCB1608S102IBPDGCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MCB1608S102IBPDGCT-ND
Ferrite Beads and Chips 3526-MCB1608S102IBPDGCT-ND
FERRITE BEAD 1608 1000OHM 0.6A 1

FERRITE BEAD 1608 1000OHM 0.6A 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 3526-MCB1608S102IBPDGTR-ND
Product Name Ferrite Beads and Chips
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-1 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details