Laird Technologies Ferrite Beads and Chips LI0603G221R-10

Description
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2368-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2368-6-ND
Ferrite Beads and Chips 240-2368-6-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2368-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2368-1-ND
Ferrite Beads and Chips 240-2368-1-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2368-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2368-2-ND
Ferrite Beads and Chips 240-2368-2-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm

Buy Now Datasheet
Ferrite, Bead, 1608, 100Mhz, 220R; Ferrite Case Style Laird - 66W8942 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 1608, 100Mhz, 220R; Ferrite Case Style Laird
66W8942
Ferrite, Bead, 1608, 100Mhz, 220R; Ferrite Case Style Laird 66W8942
FERRITE, BEAD, 1608, 100MHZ, 220R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:700mA; Product Range:LI Series; DC Resistance Max:0.3ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 1608, 100MHZ, 220R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:700mA; Product Range:LI Series; DC Resistance Max:0.3ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2368-6-ND 66W8942
Product Name Ferrite Beads and Chips Ferrite, Bead, 1608, 100Mhz, 220R; Ferrite Case Style Laird
DCR 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176744-1 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers