Laird Technologies Ferrite Beads and Chips LI0603B201R-10

Description
200 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm
Request a Quote Datasheet
Description
200 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2556-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2556-2-ND
Ferrite Beads and Chips 240-2556-2-ND
200 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm

200 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm

Buy Now Datasheet
Ferrite, Bead, 1608, 100Mhz, 200R; Ferrite Case Style Laird - 66W8937 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 1608, 100Mhz, 200R; Ferrite Case Style Laird
66W8937
Ferrite, Bead, 1608, 100Mhz, 200R; Ferrite Case Style Laird 66W8937
FERRITE, BEAD, 1608, 100MHZ, 200R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:200ohm; DC Current Rating:200mA; Product Range:LI Series; DC Resistance Max:0.4ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 1608, 100MHZ, 200R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:200ohm; DC Current Rating:200mA; Product Range:LI Series; DC Resistance Max:0.4ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2556-2-ND 66W8937
Product Name Ferrite Beads and Chips Ferrite, Bead, 1608, 100Mhz, 200R; Ferrite Case Style Laird
DCR 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2-2176748-1 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers