Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB1206AAR310VHC2

Description
FERRITE BEAD 31 OHM 1206 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 31 OHM 1206 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB1206AAR310VHC2CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB1206AAR310VHC2CT-ND
Ferrite Beads and Chips 541-ILHB1206AAR310VHC2CT-ND
FERRITE BEAD 31 OHM 1206 1LN

FERRITE BEAD 31 OHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB1206AAR310VHC2TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB1206AAR310VHC2TR-ND
Ferrite Beads and Chips 541-ILHB1206AAR310VHC2TR-ND
FERRITE BEAD 31 OHM 1206 1LN

FERRITE BEAD 31 OHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB1206AAR310VHC2DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB1206AAR310VHC2DKR-ND
Ferrite Beads and Chips 541-ILHB1206AAR310VHC2DKR-ND
FERRITE BEAD 31 OHM 1206 1LN

FERRITE BEAD 31 OHM 1206 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB1206AAR310VHC2CT-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176747-9 - TE Connectivity
Specs
Impedance 50 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402CS-7N5XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers