TDK U.S.A. Corporation Ferrite Beads and Chips MDF2016BSS600CTD25

Description
60 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 850mA 330mOhm
Request a Quote Datasheet
Description
60 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 850mA 330mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MDF2016BSS600CTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MDF2016BSS600CTD25DKR-ND
Ferrite Beads and Chips 445-MDF2016BSS600CTD25DKR-ND
60 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 850mA 330mOhm

60 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 850mA 330mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MDF2016BSS600CTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MDF2016BSS600CTD25CT-ND
Ferrite Beads and Chips 445-MDF2016BSS600CTD25CT-ND
60 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 850mA 330mOhm

60 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 850mA 330mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MDF2016BSS600CTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MDF2016BSS600CTD25TR-ND
Ferrite Beads and Chips 445-MDF2016BSS600CTD25TR-ND
60 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 850mA 330mOhm

60 Ohms @ 2MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 850mA 330mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0806, 0.85A Rohs Compliant Tdk - 57AJ0015 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0806, 0.85A Rohs Compliant Tdk
57AJ0015
Ferrite Bead, Aec-Q200, 0806, 0.85A Rohs Compliant Tdk 57AJ0015
FERRITE BEAD, AEC-Q200, 0806, 0.85A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0806, 0.85A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-MDF2016BSS600CTD25DKR-ND 57AJ0015
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0806, 0.85A Rohs Compliant Tdk
DCR 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176743-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers