Taiyo Yuden Co., Ltd. Ferrite Beads and Chips LLMCC451611T720NG

Description
FERRITE BEAD 72 OHM 1806 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 72 OHM 1806 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-LLMCC451611T720NGTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-LLMCC451611T720NGTR-ND
Ferrite Beads and Chips 587-LLMCC451611T720NGTR-ND
FERRITE BEAD 72 OHM 1806 1LN

FERRITE BEAD 72 OHM 1806 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 587-LLMCC451611T720NGTR-ND
Product Name Ferrite Beads and Chips
DCR 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176494-7 - TE Connectivity
Specs
Impedance 1200 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1033830-0603LS-153XJRC - Win Source Electronics
Specs
Technology Standard
DCR 7.1 ohms
Rated DC Current 170 milliamps
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details