Vishay Intertechnology, Inc. 6A Inductor and Choke ILHB1806ER600V

Description
Ferrite Chip, 1 Function(s), 6A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 1806, 2 PIN Product overview: ILHB1806ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1806ER600V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip, 1 Function(s), 6A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 1806, 2 PIN Product overview: ILHB1806ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1806ER600V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A Inductor and Choke - 841-ILHB1806ER600V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A Inductor and Choke
841-ILHB1806ER600V
6A Inductor and Choke 841-ILHB1806ER600V
Ferrite Chip, 1 Function(s), 6A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 1806, 2 PIN Product overview: ILHB1806ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1806ER600V can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 6A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 1806, 2 PIN Product overview: ILHB1806ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1806ER600V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
998367-ILHB1806ER600V
Filters - Ferrite Beads and Chips 998367-ILHB1806ER600V
Win Source Part Number: 998367-ILHB1806ER600 V Category: Filters>Ferrite Beads and Chips Series: ILHB Package: Tape & Reel Current Rating (Max): 6A Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Package / Case: 1806 (4516 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay Dale Other Names: 541-ILHB1806ER600VCT ,ILHB1806ER600V-ND,5 41-ILHB1806ER600VTR, 541-ILHB1806ER600VDK R

Win Source Part Number: 998367-ILHB1806ER600V
Category: Filters>Ferrite Beads and Chips
Series: ILHB
Package: Tape & Reel
Current Rating (Max): 6A
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 20mOhm
Package / Case: 1806 (4516 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Vishay Dale
Other Names: 541-ILHB1806ER600VCT,ILHB1806ER600V-ND,541-ILHB1806ER600VTR,541-ILHB1806ER600VDKR

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB1806ER600VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB1806ER600VCT-ND
Ferrite Beads and Chips 541-ILHB1806ER600VCT-ND
60 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 6A 20mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB1806ER600VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB1806ER600VTR-ND
Ferrite Beads and Chips 541-ILHB1806ER600VTR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 6A 20mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILHB1806ER600VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB1806ER600VDKR-ND
Ferrite Beads and Chips 541-ILHB1806ER600VDKR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 6A 20mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Bead, 60 Ohm, 6A, 1806 Rohs Compliant Vishay - 47AK6570 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 6A, 1806 Rohs Compliant Vishay
47AK6570
Ferrite Bead, 60 Ohm, 6A, 1806 Rohs Compliant Vishay 47AK6570
FERRITE BEAD, 60 OHM, 6A, 1806 ROHS COMPLIANT: YES

FERRITE BEAD, 60 OHM, 6A, 1806 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 841-ILHB1806ER600V 998367-ILHB1806ER600V 541-ILHB1806ER600VCT-ND 47AK6570
Product Name 6A Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Bead, 60 Ohm, 6A, 1806 Rohs Compliant Vishay
Core Material Ferrite Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details