TDK U.S.A. Corporation Ferrite Beads and Chips KPZ1608SHR601ATD25

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-175020-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175020-6-ND
Ferrite Beads and Chips 445-175020-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175020-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175020-1-ND
Ferrite Beads and Chips 445-175020-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175020-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175020-2-ND
Ferrite Beads and Chips 445-175020-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0.15 Ohm, 0603 Rohs Compliant Tdk - 81AH9057 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0.15 Ohm, 0603 Rohs Compliant Tdk
81AH9057
Ferrite Bead, Aec-Q200, 0.15 Ohm, 0603 Rohs Compliant Tdk 81AH9057
FERRITE BEAD, AEC-Q200, 0.15 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0.15 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-175020-6-ND 81AH9057
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0.15 Ohm, 0603 Rohs Compliant Tdk
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 15uH 2.5MHz 0.17A Inductor and Choke - 71-0603LS-153XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176743-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers