TDK U.S.A. Corporation Ferrite Beads and Chips KMZ1608DHR241CTD25

Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-175016-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175016-6-ND
Ferrite Beads and Chips 445-175016-6-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175016-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175016-2-ND
Ferrite Beads and Chips 445-175016-2-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175016-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175016-1-ND
Ferrite Beads and Chips 445-175016-1-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm

Buy Now Datasheet
240 OHM Inductor and Choke - 841-KMZ1608DHR241CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM Inductor and Choke
841-KMZ1608DHR241CTD25
240 OHM Inductor and Choke 841-KMZ1608DHR241CTD25
FERRITE BEAD 240 OHM 0603 1LN Product overview: KMZ1608DHR241CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KMZ1608DHR241CTD 25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 240 OHM 0603 1LN Product overview: KMZ1608DHR241CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KMZ1608DHR241CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 445-175016-6-ND 841-KMZ1608DHR241CTD25
Product Name Ferrite Beads and Chips 240 OHM Inductor and Choke
DCR 0.6000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details