Vishay Precision Group SMD 3A Inductor and Choke ILHB0805ER600V

Description
Ferrite Chip Filter, 1 Line, 3A, 60R, 0805 SMD Product overview: ILHB0805ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER600V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip Filter, 1 Line, 3A, 60R, 0805 SMD Product overview: ILHB0805ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER600V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A Inductor and Choke - 841-ILHB0805ER600V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A Inductor and Choke
841-ILHB0805ER600V
SMD 3A Inductor and Choke 841-ILHB0805ER600V
Ferrite Chip Filter, 1 Line, 3A, 60R, 0805 SMD Product overview: ILHB0805ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER600V can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 1 Line, 3A, 60R, 0805 SMD Product overview: ILHB0805ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER600V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2301-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2301-2-ND
Ferrite Beads and Chips 541-2301-2-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2301-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2301-6-ND
Ferrite Beads and Chips 541-2301-6-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2301-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2301-1-ND
Ferrite Beads and Chips 541-2301-1-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Bead, 60 Ohm, 3A, 0805; Ferrite Case Style Vishay - 56AC1063 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 3A, 0805; Ferrite Case Style Vishay
56AC1063
Ferrite Bead, 60 Ohm, 3A, 0805; Ferrite Case Style Vishay 56AC1063
FERRITE BEAD, 60 OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 60 Ohm, 3A, 0805; Ferrite Case Style Vishay - 35M5652 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 3A, 0805; Ferrite Case Style Vishay
35M5652
Ferrite Bead, 60 Ohm, 3A, 0805; Ferrite Case Style Vishay 35M5652
FERRITE BEAD, 60 OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-ILHB0805ER600V 541-2301-2-ND 56AC1063
Product Name SMD 3A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 60 Ohm, 3A, 0805; Ferrite Case Style Vishay
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms
Standards and Certifications RoHS RoHS
DCR 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details