Vishay Precision Group Ferrite Beads and Chips ILHB1206ER121V

Description
120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2304-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2304-2-ND
Ferrite Beads and Chips 541-2304-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2304-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2304-1-ND
Ferrite Beads and Chips 541-2304-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2304-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2304-6-ND
Ferrite Beads and Chips 541-2304-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm

Buy Now Datasheet
SMD 6A Inductor and Choke - 841-ILHB1206ER121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A Inductor and Choke
841-ILHB1206ER121V
SMD 6A Inductor and Choke 841-ILHB1206ER121V
Ferrite EMI Filter, 120R Impedance, 6A, 1206 SMD Product overview: ILHB1206ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER121V can be used for catalog matching and distributor lookup.

Ferrite EMI Filter, 120R Impedance, 6A, 1206 SMD Product overview: ILHB1206ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1206ER121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328063-ILHB1206ER121V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328063-ILHB1206ER121V
Filters - Ferrite Beads and Chips 1328063-ILHB1206ER121V
Manufacturer: Vishay Dale Win Source Part Number: 1328063-ILHB1206ER12 1V Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 6A Standard Package: 3,000 Mounting: Surface Mount Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 541-2304-1,541-2304- 2,ILHB1206ER121V-ND, 541-2304-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1328063-ILHB1206ER121V
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 6A
Standard Package: 3,000
Mounting: Surface Mount
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 20mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 541-2304-1,541-2304-2,ILHB1206ER121V-ND,541-2304-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
ILHB1206ER121V
Bead/Filter/EMI Optimization >> Ferrite Beads ILHB1206ER121V
20mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS

20mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.02Ohm, 6A, 1206, Full Reel; Ferrite Case Style Vishay - 87R0429 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02Ohm, 6A, 1206, Full Reel; Ferrite Case Style Vishay
87R0429
Ferrite Bead, 0.02Ohm, 6A, 1206, Full Reel; Ferrite Case Style Vishay 87R0429
FERRITE BEAD, 0.02OHM, 6A, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.02OHM, 6A, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.02Ohm, 6A, 1206; Ferrite Case Style Vishay - 35M5655 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02Ohm, 6A, 1206; Ferrite Case Style Vishay
35M5655
Ferrite Bead, 0.02Ohm, 6A, 1206; Ferrite Case Style Vishay 35M5655
FERRITE BEAD, 0.02OHM, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.02OHM, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 541-2304-2-ND 841-ILHB1206ER121V 1328063-ILHB1206ER121V ILHB1206ER121V 87R0429
Product Name Ferrite Beads and Chips SMD 6A Inductor and Choke Filters - Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.02Ohm, 6A, 1206, Full Reel; Ferrite Case Style Vishay
DCR 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Rated DC Current 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape Reel; Reel - TR
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details