Vishay Precision Group Ferrite Beads and Chips ILHB1812ER601V

Description
600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2309-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2309-2-ND
Ferrite Beads and Chips 541-2309-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2309-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2309-1-ND
Ferrite Beads and Chips 541-2309-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2309-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2309-6-ND
Ferrite Beads and Chips 541-2309-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369323-ILHB1812ER601V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369323-ILHB1812ER601V
Filters - Ferrite Beads and Chips 1369323-ILHB1812ER601V
Win Source Part Number: 1369323-ILHB1812ER60 1V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILHB Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.069" (1.75mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 40mOhm

Win Source Part Number: 1369323-ILHB1812ER601V
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILHB
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.069" (1.75mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 40mOhm

Buy Now Datasheet
SMD 3A Inductor and Choke - 841-ILHB1812ER601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A Inductor and Choke
841-ILHB1812ER601V
SMD 3A Inductor and Choke 841-ILHB1812ER601V
Ferrite EMI Filter, 1 Line, 3A, 600R, 1812 SMD Product overview: ILHB1812ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1812ER601V can be used for catalog matching and distributor lookup.

Ferrite EMI Filter, 1 Line, 3A, 600R, 1812 SMD Product overview: ILHB1812ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1812ER601V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 3A, 1812; Ferrite Case Style Vishay - 56AC1068 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 3A, 1812; Ferrite Case Style Vishay
56AC1068
Ferrite Bead, 600 Ohm, 3A, 1812; Ferrite Case Style Vishay 56AC1068
FERRITE BEAD, 600 OHM, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:600ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:600ohm; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 3A, 1812; Ferrite Case Style Vishay - 35M5660 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 3A, 1812; Ferrite Case Style Vishay
35M5660
Ferrite Bead, 600 Ohm, 3A, 1812; Ferrite Case Style Vishay 35M5660
FERRITE BEAD, 600 OHM, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:-; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:-; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 541-2309-2-ND 1369323-ILHB1812ER601V 841-ILHB1812ER601V 56AC1068 35M5660
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips SMD 3A Inductor and Choke Ferrite Bead, 600 Ohm, 3A, 1812; Ferrite Case Style Vishay Ferrite Bead, 600 Ohm, 3A, 1812; Ferrite Case Style Vishay
DCR 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers