Laird Technologies Ferrite Beads and Chips LI0603G121R-10

Description
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2367-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2367-2-ND
Ferrite Beads and Chips 240-2367-2-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2367-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2367-1-ND
Ferrite Beads and Chips 240-2367-1-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2367-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2367-6-ND
Ferrite Beads and Chips 240-2367-6-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm

Buy Now Datasheet
Ferrite, Bead,100Mhz, 120R; Ferrite Case Style Laird - 66W8941 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead,100Mhz, 120R; Ferrite Case Style Laird
66W8941
Ferrite, Bead,100Mhz, 120R; Ferrite Case Style Laird 66W8941
FERRITE, BEAD,100MHZ, 120R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:700mA; Product Range:LI Series; DC Resistance Max:0.2ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

FERRITE, BEAD,100MHZ, 120R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:700mA; Product Range:LI Series; DC Resistance Max:0.2ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2367-2-ND 66W8941
Product Name Ferrite Beads and Chips Ferrite, Bead,100Mhz, 120R; Ferrite Case Style Laird
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2-2176744-6 - TE Connectivity
Specs
Impedance 1500 ohms
DCR 0.5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers