TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips KPZ1608SHR300ATDH5

Description
Win Source Part Number: 1369315-KPZ1608SHR30 0ATDH5 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: KPZ-HR Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 5A DC Resistance (DCR) (Max): 15mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369315-KPZ1608SHR30 0ATDH5 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: KPZ-HR Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 5A DC Resistance (DCR) (Max): 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369315-KPZ1608SHR300ATDH5 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369315-KPZ1608SHR300ATDH5
Filters - Ferrite Beads and Chips 1369315-KPZ1608SHR300ATDH5
Win Source Part Number: 1369315-KPZ1608SHR30 0ATDH5 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: KPZ-HR Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 5A DC Resistance (DCR) (Max): 15mOhm

Win Source Part Number: 1369315-KPZ1608SHR300ATDH5
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: KPZ-HR
Package: Tape & Reel
Product Status: Active
Features: Soft Termination
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
Current Rating (Max): 5A
DC Resistance (DCR) (Max): 15mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-KPZ1608SHR300ATDH5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-KPZ1608SHR300ATDH5
30 OHM Inductor and Choke 841-KPZ1608SHR300ATDH5
FERRITE BEAD 30 OHM 0603 1LN Product overview: KPZ1608SHR300ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KPZ1608SHR300ATD H5 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: KPZ1608SHR300ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-KPZ1608SHR300ATDH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-175017-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175017-6-ND
Ferrite Beads and Chips 445-175017-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 15mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175017-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175017-2-ND
Ferrite Beads and Chips 445-175017-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 15mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175017-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175017-1-ND
Ferrite Beads and Chips 445-175017-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 15mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 15mOhm

Buy Now Datasheet
Ferrite Chip Bead, 0603, 0.015Ohm, 5A Rohs Compliant Tdk - 69AH0439 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0603, 0.015Ohm, 5A Rohs Compliant Tdk
69AH0439
Ferrite Chip Bead, 0603, 0.015Ohm, 5A Rohs Compliant Tdk 69AH0439
FERRITE CHIP BEAD, 0603, 0.015OHM, 5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0603, 0.015OHM, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 1369315-KPZ1608SHR300ATDH5 841-KPZ1608SHR300ATDH5 445-175017-6-ND 69AH0439
Product Name Filters - Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Chip Bead, 0603, 0.015Ohm, 5A Rohs Compliant Tdk
Core Material Ferrite
DCR 0.0150 ohms 0.0150 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Impedance 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Surface Mount Inductors - 2125952 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 15
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details