Laird Technologies Ferrite Beads and Chips LI1206H151R-10

Description
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2402-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2402-2-ND
Ferrite Beads and Chips 240-2402-2-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2402-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2402-1-ND
Ferrite Beads and Chips 240-2402-1-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2402-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2402-6-ND
Ferrite Beads and Chips 240-2402-6-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm

Buy Now Datasheet
Ferrite, Bead, 3216, 100Mhz, 150R; Ferrite Case Style Laird - 66W8950 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 3216, 100Mhz, 150R; Ferrite Case Style Laird
66W8950
Ferrite, Bead, 3216, 100Mhz, 150R; Ferrite Case Style Laird 66W8950
FERRITE, BEAD, 3216, 100MHZ, 150R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:800mA; Product Range:LI Series; DC Resistance Max:0.15ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 3216, 100MHZ, 150R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:800mA; Product Range:LI Series; DC Resistance Max:0.15ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2402-2-ND 66W8950
Product Name Ferrite Beads and Chips Ferrite, Bead, 3216, 100Mhz, 150R; Ferrite Case Style Laird
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176747-1 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-121 0603AF-121XJRW - Coilcraft, Inc.
Specs
Impedance 861 ohms
DCR 0.0890 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers