Laird Technologies Cable Ferrites LFB143064-100

Description
"Solid Free Hanging Ferrite Core 53Ohm @ 5MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.530"" (13.46mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 53Ohm @ 5MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.530"" (13.46mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2136-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2136-ND
Cable Ferrites 240-2136-ND
"Solid Free Hanging Ferrite Core 53Ohm @ 5MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.530"" (13.46mm)"

"Solid Free Hanging Ferrite Core 53Ohm @ 5MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.530"" (13.46mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2136-ND
Product Name Cable Ferrites
Impedance 53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J0420BN3JIT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.068uH 250MHz 0.32A Inductor and Choke - 71-0402HPH-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers