Vishay Precision Group Ferrite Beads and Chips ILHB1812ER121V

Description
120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2308-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2308-2-ND
Ferrite Beads and Chips 541-2308-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2308-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2308-1-ND
Ferrite Beads and Chips 541-2308-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2308-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2308-6-ND
Ferrite Beads and Chips 541-2308-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm

Buy Now Datasheet
SMD 6A Inductor and Choke - 841-ILHB1812ER121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A Inductor and Choke
841-ILHB1812ER121V
SMD 6A Inductor and Choke 841-ILHB1812ER121V
1812 Ferrite Chip Filter, 6A, 120R Impedance, 1 Line, SMD Product overview: ILHB1812ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1812ER121V can be used for catalog matching and distributor lookup.

1812 Ferrite Chip Filter, 6A, 120R Impedance, 1 Line, SMD Product overview: ILHB1812ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB1812ER121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.02Ohm, 6A, 1812, Full Reel; Ferrite Case Style Vishay - 18M1497 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02Ohm, 6A, 1812, Full Reel; Ferrite Case Style Vishay
18M1497
Ferrite Bead, 0.02Ohm, 6A, 1812, Full Reel; Ferrite Case Style Vishay 18M1497
FERRITE BEAD, 0.02OHM, 6A, 1812, FULL REEL; Ferrite Case Style:1812 [4532 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.02OHM, 6A, 1812, FULL REEL; Ferrite Case Style:1812 [4532 Metric]; Impedance:120ohm; DC Current Rating:6A; Product Range:ILHB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 1812, 6A, 0.02 Ohm Rohs Compliant Vishay - 91AH7658 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1812, 6A, 0.02 Ohm Rohs Compliant Vishay
91AH7658
Ferrite Bead, 1812, 6A, 0.02 Ohm Rohs Compliant Vishay 91AH7658
FERRITE BEAD, 1812, 6A, 0.02 OHM ROHS COMPLIANT: YES

FERRITE BEAD, 1812, 6A, 0.02 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 541-2308-2-ND 841-ILHB1812ER121V 18M1497 91AH7658
Product Name Ferrite Beads and Chips SMD 6A Inductor and Choke Ferrite Bead, 0.02Ohm, 6A, 1812, Full Reel; Ferrite Case Style Vishay Ferrite Bead, 1812, 6A, 0.02 Ohm Rohs Compliant Vishay
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details