TE Connectivity Electromechanical Relays & Contactors 1755088-1

Description
Configuration Features Contact Arrangement : 24 Form C 24PDT-CO Contact Number of Poles : 24 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 146.1 MM  [5.75 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10.4 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 24 Form C 24PDT-CO Contact Number of Poles : 24 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 146.1 MM  [5.75 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10.4 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1755088-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1755088-1
Electromechanical Relays & Contactors 1755088-1
Configuration Features Contact Arrangement : 24 Form C 24PDT-CO Contact Number of Poles : 24 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 146.1 MM  [5.75 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10.4 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 24 Form C 24PDT-CO
  • Contact Number of Poles : 24

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 146.1 MM  [5.75 INCH ]
  • Product Length : 106.43 MM  [4.19 INCH ]
  • Product Width : 106.43 MM  [4.19 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10.4
  • Coil Voltage Rating (VDC) : 125
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VAC) : 115

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Non-Latching

Other


  • Coil Power Rating Class (WATT) : >10
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : Rotary Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now
Power Relays, Over 2 Amps - 1755088-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1755088-1-ND
Power Relays, Over 2 Amps 1755088-1-ND
Relay Coil

Relay Coil

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1755088-1 1755088-1-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C) 32 to 149 F (0.0 to 65 C)
DC Power 10.4 watts
DC Coil Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393812-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers
Power Relays - 1-1393115-1 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details