General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
RELAY, MINI-ISO, 12V, Form C, AgSnO, Resistor, Bracket
Automotive Relays SPDT QC 12VDC W/RES Mini-ISO
RELAY GEN PURPOSE SPDT 30A 12V
POWER RELAY, SPDT, 16VDC, 40A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:40A; Product Range:-; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1801-ND | 70199415 | 1432792-1 | 1432792-1 | 17M3430 |
| Product Name | Power Relays, Over 2 Amps | RELAY, MINI-ISO, 12V, Form C, AgSnO, Resistor, Bracket | Automotive Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spdt, 16Vdc, 40A, Plug In; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | Automotive | Automotive | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount | Bracket (Flange) Mount; Chassis Mount | Bracket (Flange) Mount; Bracket | |
| Poles | Single Pole (SP) | Double Pole (DP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |