TE Connectivity Signal Relays 1393808-1

Description
Body Features Weight : 25 G  [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features : Single Contact Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM  [.748 x 1.181 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 20900 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 747 Signal Relay Coil Voltage Rating (VDC) : 125 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet
Description
Body Features Weight : 25 G  [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features : Single Contact Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM  [.748 x 1.181 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 20900 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 747 Signal Relay Coil Voltage Rating (VDC) : 125 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1393808-1 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1393808-1
Signal Relays 1393808-1
Body Features Weight : 25 G  [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features : Single Contact Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM  [.748 x 1.181 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 30 MM  [1.181 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 20900 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 747 Signal Relay Coil Voltage Rating (VDC) : 125 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 25 G  [.883 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Ag, Gold Flashed
  • Contact Number of Poles : 4
  • Contact Plating Material : Gold Flash
  • Contact Special Features : Single Contact
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : Plug-In, Solder

Dimensions


  • Dimensions (L x W x H) (Approximate) : 19 x 30 x 30 MM  [.748 x 1.181 x 1.181 INCH ]
  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 30 MM  [1.181 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 19 MM  [.748 INCH ]
  • Width Class (Mechanical) : 16 - 20 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 600 - 800 mW
  • Coil Resistance (OHM) : 20900
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Voltage Rating (VAC) : 125
  • Contact Voltage Rating (VDC) : 150
  • Input Voltage (VAC) : 125
  • Input Voltage (VDC) : 150
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 747
  • Signal Relay Coil Voltage Rating (VDC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 150

Mechanical Attachment


  • Signal Relay Mounting Type : Screw Mount, Socket

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle N Relay
  • Relay Type : Cradle N Relay V23154/V23162

Termination Features


  • Termination Type : Plug-In/Solder

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Signal Relays, Up to 2 Amps - 1393808-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
1393808-1-ND
Signal Relays, Up to 2 Amps 1393808-1-ND
General Purpose Relay 4PDT (4 Form C) Socketable

General Purpose Relay 4PDT (4 Form C) Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1393808-1
Relays - Signal Relays, Up to 2 Amps 1393808-1
RELAY GEN PURPOSE 4PDT 2A 125V

RELAY GEN PURPOSE 4PDT 2A 125V

Supplier's Site
V23154D 703B110 Rohs Compliant Axicom Te Connectivity - 11H3457 - Newark, An Avnet Company
Chicago, IL, United States
V23154D 703B110 Rohs Compliant Axicom Te Connectivity
11H3457
V23154D 703B110 Rohs Compliant Axicom Te Connectivity 11H3457
V23154D 703B110 ROHS COMPLIANT: YES

V23154D 703B110 ROHS COMPLIANT: YES

Supplier's Site
V23154D 703B110 Rohs Compliant Axicom Te Connectivity - 90AJ7294 - Newark, An Avnet Company
Chicago, IL, United States
V23154D 703B110 Rohs Compliant Axicom Te Connectivity
90AJ7294
V23154D 703B110 Rohs Compliant Axicom Te Connectivity 90AJ7294
V23154D 703B110 ROHS COMPLIANT: YES

V23154D 703B110 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 1393808-1 1393808-1-ND 1393808-1 11H3457
Product Name Signal Relays Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps V23154D 703B110 Rohs Compliant Axicom Te Connectivity
Poles Four Pole (4P) Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Resistance 20900 ohms
Unlock Full Specs
to access all available technical data