TE Connectivity Power Relays, Over 2 Amps 1432772-1

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB685-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB685-ND
Power Relays, Over 2 Amps PB685-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1432772-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1432772-1
Relays - Power Relays, Over 2 Amps 1432772-1
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site
RELAY, MINI-ISO, PI, 12V, FA, AGSNO, BRACKET - 70198946 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, MINI-ISO, PI, 12V, FA, AGSNO, BRACKET
70198946
RELAY, MINI-ISO, PI, 12V, FA, AGSNO, BRACKET 70198946
RELAY, MINI-ISO, PI, 12V, FA, AGSNO, BRACKET

RELAY, MINI-ISO, PI, 12V, FA, AGSNO, BRACKET

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
1432772-1
General Purpose Relays 1432772-1
General Purpose Relays SPST 30A QC 12VDC Mini-ISO

General Purpose Relays SPST 30A QC 12VDC Mini-ISO

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB685-ND 1432772-1 70198946 1432772-1
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps RELAY, MINI-ISO, PI, 12V, FA, AGSNO, BRACKET General Purpose Relays
Relay Type General Automotive General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Bracket (Flange) Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.1220 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Type 20.27 - Modular step relay 16A - 202790124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Industrial Relay - 700-CF310F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details