Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Natural Product Weight : 8 G [.282 OZ ]
Configuration Features Coil Special Features : None Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2
Contact Features Contact Material : AgSnO
Dimensions Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ] Insulation Creepage Between Contact & Coil : 6 MM [.236 INCH ] Product Height : 6.2 MM [.244 INCH ] Product Length : 28.2 MM [1.11 INCH ] Product Width : 20.24 MM [.797 INCH ]
Electrical Characteristics Coil Current (AMP) : .046 Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 87 - 107 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 6, 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 3mA @ 12VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 24, 250 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : PCB Pins
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable
Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2, >5 - ≤10 Height Class (Mechanical) : ≤7 MM [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features Packaging Method : Box & Tube
Product Availability Product Availability : Worldwide
Product Type Features Relay & Contactor Type : Force-Guided Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Primary Product Color : Natural
- Product Weight : 8 G [.282 OZ ]
Configuration Features
- Coil Special Features : None
- Contact Arrangement : 1A (NO) + 1B (NC)
- Contact Number of Poles : 2
Contact Features
Dimensions
- Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ]
- Insulation Creepage Between Contact & Coil : 6 MM [.236 INCH ]
- Product Height : 6.2 MM [.244 INCH ]
- Product Length : 28.2 MM [1.11 INCH ]
- Product Width : 20.24 MM [.797 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .046
- Coil Power Rating DC (WATT) : .2
- Coil Resistance (OHM) : 87 - 107
- Coil Voltage Rating (VDC) : 4.5
- Contact Current Rating (AMP) : 6, 2
- Contact Limiting Breaking Current (AMP) : 2
- Contact Limiting Continuous Current (AMP) : 6
- Contact Limiting Short-Time Current (AMP) : 6
- Contact Switching Load (Min) : 3mA @ 12VDC
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Voltage Rating (VAC) : 24, 250
- Contact Voltage Rating (VDC) : 24
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Mechanical Attachment
- Product Mount Type : Board Mount
- Product Mounting Feature Type : PCB Pins
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
- Solder Process : Wave Solder Capable
Other
- Coil Power Rating Class (WATT) : >.15 - ≤.2
- Contact Current Class (AMP) : ≤2, >5 - ≤10
- Height Class (Mechanical) : ≤7 MM [≤.276 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features
- Packaging Method : Box & Tube
Product Availability
- Product Availability : Worldwide
Product Type Features
- Relay & Contactor Type : Force-Guided Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 80 DEGC [176 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]