TE Connectivity Power Relays, Over 2 Amps 1432782-1

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB679-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB679-ND
Power Relays, Over 2 Amps PB679-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1432782-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1432782-1
Relays - Power Relays, Over 2 Amps 1432782-1
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site
Relay, MINI-ISO, 12V, Form A, AgSnO - 70199410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, MINI-ISO, 12V, Form A, AgSnO
70199410
Relay, MINI-ISO, 12V, Form A, AgSnO 70199410
Relay, MINI-ISO, 12V, Form A, AgSnO

Relay, MINI-ISO, 12V, Form A, AgSnO

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
1432782-1
Automotive Relays 1432782-1
Automotive Relays SPST QC 12VDC Mini-ISO

Automotive Relays SPST QC 12VDC Mini-ISO

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB679-ND 1432782-1 70199410 1432782-1
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, MINI-ISO, 12V, Form A, AgSnO Automotive Relays
Relay Type General Automotive Automotive
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data