The RSM-8 24VDC 1NO + C Z is a relay base for eight 12.7 mm relays, connecting PLCs via a 20-pole plug-in connector and field terminals with 5.08 mm pitch. It operates at 24 V DC ± 10% with 16.7 mA input current and supports potential-free contacts rated for 6 A AC at 250 V, using AgNi 90/10 contacts. Mechanical life is 3 × 10⁷ cycles. Dimensions are 62 mm × 87 mm × 130 mm, weight is 246 g, and operating temperature ranges from -25 °C to 50 °C. Connections use PUSH IN terminals for wires 0.12 mm² to 2.5 mm². A green LED indicates relay status, yellow for supply voltage. It complies with RoHS with exemptions 7a and 7cI, meets EN50178 with 1.2 kV AC insulation test voltage and 6 kV pulse withstand.
RSM-8 24VDC 1NO + C Z
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-1457400000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |