General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 905300-1432866-1
Series: VF4
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 1432866
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Other Part Number: 2266-1432866-1, 14328661, PB1039
General Purpose Relays 12V, FORM A, AgSnO, PCB
RELAY GEN PURPOSE SPST 40A 12V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1039-ND | 905300-1432866-1 | 1432866-1 | 1432866-1 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - 1432866-1 | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |