TE Connectivity Electromechanical Relays & Contactors 1-8588011-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Natural Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : None Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 6.2 MM  [.244 INCH ] Product Length : 28.2 MM  [1.11 INCH ] Product Width : 17.65 MM  [.695 INCH ] Electrical Characteristics Coil Current (AMP) : .019 Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 527 - 644 Coil Voltage Rating (VDC) : 11 Contact Current Rating (AMP) : 2, 6 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 3mA @ 12VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 24, 250 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : PCB Pins Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10, ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Natural Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : None Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 6.2 MM  [.244 INCH ] Product Length : 28.2 MM  [1.11 INCH ] Product Width : 17.65 MM  [.695 INCH ] Electrical Characteristics Coil Current (AMP) : .019 Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 527 - 644 Coil Voltage Rating (VDC) : 11 Contact Current Rating (AMP) : 2, 6 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 3mA @ 12VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 24, 250 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : PCB Pins Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10, ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-8588011-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-8588011-2
Electromechanical Relays & Contactors 1-8588011-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Natural Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : None Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 6.2 MM  [.244 INCH ] Product Length : 28.2 MM  [1.11 INCH ] Product Width : 17.65 MM  [.695 INCH ] Electrical Characteristics Coil Current (AMP) : .019 Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 527 - 644 Coil Voltage Rating (VDC) : 11 Contact Current Rating (AMP) : 2, 6 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 3mA @ 12VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 24, 250 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : PCB Pins Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10, ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Primary Product Color : Natural
  • Product Weight : 8 G  [.282 OZ ]

Configuration Features


  • Coil Special Features : None
  • Contact Arrangement : 1A (NO) + 1B (NC)
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgSnO

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ]
  • Product Height : 6.2 MM  [.244 INCH ]
  • Product Length : 28.2 MM  [1.11 INCH ]
  • Product Width : 17.65 MM  [.695 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .019
  • Coil Power Rating DC (WATT) : .2
  • Coil Resistance (OHM) : 527 - 644
  • Coil Voltage Rating (VDC) : 11
  • Contact Current Rating (AMP) : 2, 6
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 3mA @ 12VDC
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Voltage Rating (VAC) : 24, 250
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : PCB Pins

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : >5 - ≤10, ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Force Guided Relays - 606159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
606159
Force Guided Relays 606159
Relays SRS2-113-D011-12

Relays SRS2-113-D011-12

Supplier's Site
Power Relays, Over 2 Amps - 41-1-8588011-2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-1-8588011-2-ND
Power Relays, Over 2 Amps 41-1-8588011-2-ND
SRS2-113-D011-12

SRS2-113-D011-12

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-8588011-2 606159 41-1-8588011-2-ND
Product Name Electromechanical Relays & Contactors Force Guided Relays Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
AC Voltage 250 volts
DC Power 0.2000 watts 0.2000 watts
DC Coil Voltage 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393194-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.1800 watts
View Details
2 suppliers
Power Relays - 1-1415538-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers