General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Automotive Relays SPDT 24VDC w/ diode Mini ISO dust cover
RELAY GEN PURPOSE SPDT 30A 24V
Relay, MINI-ISO, 24V, Form C, AgSnO, Diode
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB684-ND | 1432795-1 | 1432795-1 | 70199412 |
| Product Name | Power Relays, Over 2 Amps | Automotive Relays | Relays - Power Relays, Over 2 Amps | Relay, MINI-ISO, 24V, Form C, AgSnO, Diode |
| Relay Type | General | Automotive | Automotive | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | |
| Poles | Single Pole (SP) | Single Pole (SP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |