General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
RELAY GEN PURPOSE SPDT 30A 12V
Relay, MINI-ISO, PI, 12 V, Form C, AgSnO
Automotive Relays SPDT QC 30A 12VDC Mini-ISO
POWER RELAY, SPDT, 16VDC, 40A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:40A; Product Range:-; Relay Mounting:Plug In; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB680-ND | 1432785-1 | 70198785 | 1432785-1 | 52K4826 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, MINI-ISO, PI, 12 V, Form C, AgSnO | Automotive Relays | Power Relay, Spdt, 16Vdc, 40A, Plug In; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | Automotive | Automotive | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | Plug In | |
| Poles | Single Pole (SP) | Single Pole (SP) | Double Pole (DP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |