TE Connectivity Power Relays, Over 2 Amps 1432826-1

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB683-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB683-ND
Power Relays, Over 2 Amps PB683-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Automotive, Spdt, 16Vdc, 35A; Contact Configuration Potter&brumfield Te Connectivity - 52K4830 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Automotive, Spdt, 16Vdc, 35A; Contact Configuration Potter&brumfield Te Connectivity
52K4830
Relay, Automotive, Spdt, 16Vdc, 35A; Contact Configuration Potter&brumfield Te Connectivity 52K4830
RELAY, AUTOMOTIVE, SPDT, 16VDC, 35A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:-; Relay Mounting:Plug In; Relay Terminals:Quick Connect; Contact Material:Silver Tin Oxide RoHS Compliant: Yes

RELAY, AUTOMOTIVE, SPDT, 16VDC, 35A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:-; Relay Mounting:Plug In; Relay Terminals:Quick Connect; Contact Material:Silver Tin Oxide RoHS Compliant: Yes

Supplier's Site
Relay, MINI-ISO, PI, 24V, FORM C, AgSnO - 70198770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, MINI-ISO, PI, 24V, FORM C, AgSnO
70198770
Relay, MINI-ISO, PI, 24V, FORM C, AgSnO 70198770
Relay, MINI-ISO, PI, 24V, FORM C, AgSnO

Relay, MINI-ISO, PI, 24V, FORM C, AgSnO

Supplier's Site
Relays - Power Relays, Over 2 Amps - 1432826-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1432826-1
Relays - Power Relays, Over 2 Amps 1432826-1
RELAY GEN PURPOSE SPDT 30A 24V

RELAY GEN PURPOSE SPDT 30A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB683-ND 52K4830 70198770 1432826-1
Product Name Power Relays, Over 2 Amps Relay, Automotive, Spdt, 16Vdc, 35A; Contact Configuration Potter&brumfield Te Connectivity Relay, MINI-ISO, PI, 24V, FORM C, AgSnO Relays - Power Relays, Over 2 Amps
Relay Type General Automotive
Mounting Socketable Plug In Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Double Pole (DP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232844 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details