TE Connectivity Electromechanical Relays & Contactors 1-8588020-3

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Natural Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : None Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 6.2 MM  [.244 INCH ] Product Length : 28.2 MM  [1.11 INCH ] Product Width : 20.24 MM  [.797 INCH ] Electrical Characteristics Coil Current (AMP) : .01 Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 1736 - 2122 Coil Voltage Rating (VDC) : 20 Contact Current Rating (AMP) : 6, 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 3mA @ 12VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 24, 250 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : PCB Pins Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2, >5 - ≤10 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Natural Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : None Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 6.2 MM  [.244 INCH ] Product Length : 28.2 MM  [1.11 INCH ] Product Width : 20.24 MM  [.797 INCH ] Electrical Characteristics Coil Current (AMP) : .01 Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 1736 - 2122 Coil Voltage Rating (VDC) : 20 Contact Current Rating (AMP) : 6, 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 3mA @ 12VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 24, 250 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : PCB Pins Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2, >5 - ≤10 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-8588020-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-8588020-3
Electromechanical Relays & Contactors 1-8588020-3
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Natural Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : None Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 6.2 MM  [.244 INCH ] Product Length : 28.2 MM  [1.11 INCH ] Product Width : 20.24 MM  [.797 INCH ] Electrical Characteristics Coil Current (AMP) : .01 Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 1736 - 2122 Coil Voltage Rating (VDC) : 20 Contact Current Rating (AMP) : 6, 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 3mA @ 12VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 24, 250 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : PCB Pins Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2, >5 - ≤10 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Primary Product Color : Natural
  • Product Weight : 8 G  [.282 OZ ]

Configuration Features


  • Coil Special Features : None
  • Contact Arrangement : 1A (NO) + 1B (NC)
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgSnO

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ]
  • Product Height : 6.2 MM  [.244 INCH ]
  • Product Length : 28.2 MM  [1.11 INCH ]
  • Product Width : 20.24 MM  [.797 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .01
  • Coil Power Rating DC (WATT) : .2
  • Coil Resistance (OHM) : 1736 - 2122
  • Coil Voltage Rating (VDC) : 20
  • Contact Current Rating (AMP) : 6, 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 3mA @ 12VDC
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Voltage Rating (VAC) : 24, 250
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : PCB Pins

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : ≤2, >5 - ≤10
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Force Guided Relays - 606162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
606162
Force Guided Relays 606162
Relays SRS2-113-D020-13

Relays SRS2-113-D020-13

Supplier's Site
Power Relays, Over 2 Amps - 41-1-8588020-3-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-1-8588020-3-ND
Power Relays, Over 2 Amps 41-1-8588020-3-ND
SRS2-113-D020-13

SRS2-113-D020-13

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-8588020-3 606162 41-1-8588020-3-ND
Product Name Electromechanical Relays & Contactors Force Guided Relays Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
AC Voltage 250 volts
DC Power 0.2000 watts 0.2000 watts
DC Coil Voltage 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1393154-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393203-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers