The RSM-8 24V+ 1CO Z is a relay base for connecting 8 relay modules to PLCs or controllers, featuring a PUSH IN connection type and a 10-pin plug-in interface compliant with IEC 60603-13. It operates with a 24 V DC supply, supports up to 4.6 A output current, and provides galvanic isolation with a rated output voltage of 250 V AC. The device has dimensions of 66 mm depth, 87 mm height, and 130 mm width, with an operating temperature range of -25 to 50 °C and a mechanical service life of 30 million switching cycles. It complies with RoHS and carries a UL File Number E141197.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-1447890000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |