TE Connectivity Mid-Range Relays 1617749-8

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : With Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : With Mid-Range Relay Coil Resistance (OHM) : 20 Mid-Range Relay Coil Voltage Rating (VDC) : 6 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : With Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : With Mid-Range Relay Coil Resistance (OHM) : 20 Mid-Range Relay Coil Voltage Rating (VDC) : 6 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 1617749-8 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
1617749-8
Mid-Range Relays 1617749-8
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : With Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : With Mid-Range Relay Coil Resistance (OHM) : 20 Mid-Range Relay Coil Voltage Rating (VDC) : 6 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 10
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Back EMF Suppression : With
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : With
  • Mid-Range Relay Coil Resistance (OHM) : 20
  • Mid-Range Relay Coil Voltage Rating (VDC) : 6
  • Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz)
  • Shock : 200G's, 6ms
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Plain Case

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Solder Hooks

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Power Relays, Over 2 Amps - 1617749-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1617749-8-ND
Power Relays, Over 2 Amps 1617749-8-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - 1617749-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1617749-8 1617749-8-ND 1617749-8
Product Name Mid-Range Relays Power Relays, Over 2 Amps Relays
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617574-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
TO-5/.100 Grid Relays - 1-1617591-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 40 volts
View Details
TO-5/.100 Grid Relays - 1-1617569-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
Power Relays - 1-1393766-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details