TE Connectivity Electromechanical Relays & Contactors 1617122-7

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Transistor Driver Electrical Characteristics Coil Power Rating DC (WATT) : .368 Coil Resistance (OHM) : 880 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Transistor Driver Electrical Characteristics Coil Power Rating DC (WATT) : .368 Coil Resistance (OHM) : 880 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1617122-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1617122-7
Electromechanical Relays & Contactors 1617122-7
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Transistor Driver Electrical Characteristics Coil Power Rating DC (WATT) : .368 Coil Resistance (OHM) : 880 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Transistor Driver

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .368
  • Coil Resistance (OHM) : 880
  • Coil Voltage Rating (VDC) : 18
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Extended Leads
  • Main Termination & Connection Type : Extended Leads

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Relays - 1617122-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T05 Relays

T05 Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 1617122-7-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
1617122-7-ND
Signal Relays, Up to 2 Amps 1617122-7-ND
General Purpose Relay DPDT (2 Form C) Through Hole

General Purpose Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Signal Relays, Up to 2 Amps - 1617122-7 - 785036-1617122-7 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1617122-7
785036-1617122-7
Signal Relays, Up to 2 Amps - 1617122-7 785036-1617122-7
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 785036-1617122-7 Series: * Family Name: 1617122 Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: India, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 785036-1617122-7
Series: *
Family Name: 1617122
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: India, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1617122-7
Relays - Signal Relays, Up to 2 Amps 1617122-7
RELAY GEN PURPOSE DPDT 1A 18V

RELAY GEN PURPOSE DPDT 1A 18V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1617122-7 1617122-7 1617122-7-ND 785036-1617122-7 1617122-7
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps Signal Relays, Up to 2 Amps - 1617122-7 Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.3680 watts
DC Coil Voltage 18 volts 18 volts
Unlock Full Specs
to access all available technical data