General Purpose Relay 4PDT (4 Form C) 220VDC Coil DIN Rail
RELAY GEN PURPOSE 4PDT 5A 220V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 281-6366-ND | 1542520000 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | DIN | DIN; DIN Rail |
| Poles | Four Pole (4P) | |
| Throw | Double Throw | Double Throw |