General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Automotive Relays SPDT 12VDC Mini ISO
RELAY, MINI-ISO, PI, 12V, FORM C, AGSNO, DIODE
RELAY GEN PURPOSE SPDT 30A 12V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB682-ND | 1432790-1 | 70198901 | 1432790-1 |
| Product Name | Power Relays, Over 2 Amps | Automotive Relays | RELAY, MINI-ISO, PI, 12V, FORM C, AGSNO, DIODE | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | Automotive | Automotive | |
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Double Pole (DP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |