General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Relay;E-Mech;Automot
RELAY GEN PURPOSE SPDT 30A 24V
MINI-ISO, PI, 24V, FORM C AgSn
Automotive Relays SPDT 24VDC Mini ISO
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1772-ND | 70199413 | 1432773-1 | 64K0557 | 1432773-1 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Automotive;SPDT;Ctrl-V 24DC;40A;14VDC;Socket Mnt;QC Term;MINI-ISO | Relays - Power Relays, Over 2 Amps | Mini-Iso, Pi, 24V, Form C Agsn Potter&brumfield Te Connectivity | Automotive Relays |
| Relay Type | General | Automotive | Automotive | ||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | ||
| Poles | Single Pole (SP) | Double Pole (DP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |