General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
RELAY GEN PURPOSE SPDT 30A 12V
Relay, MINI-ISO, PI, 12 V, Form C, AgSnO, Resistor
Automotive Relays SPDT QC 12VDC W/RES Mini-ISO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB681-ND | 1432786-1 | 70198772 | 1432786-1 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, MINI-ISO, PI, 12 V, Form C, AgSnO, Resistor | Automotive Relays |
| Relay Type | General | Automotive | Automotive | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | |
| Poles | Single Pole (SP) | Single Pole (SP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |