TE Connectivity Electromechanical Relays & Contactors 1415390-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight (OZ) : .176 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 10000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight (OZ) : .176 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 10000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity Schrack PE014F03 is a bistable, polarized, 1-form C (SPDT) miniature PCB relay rated for 5 A at 250 VAC with AgNi90/10 contacts, designed for general-purpose applications. It features a 3 VDC coil with 41 Ω resistance and 220 mW power consumption. The relay has a height of 10.0 mm, uses through-hole solder pins, and operates within an ambient temperature range of -40°C to 85°C. It is flux-proof, certified to VDE 40011901 and UL E214025, and meets IEC 60335-1 for domestic appliances. Weight is 5 g, with insulation resistance exceeding 10 GΩ between contacts and coil. Initial dielectric strength is 4 kV RMS between contact and coil and 1 kV RMS between open contacts. Packaging is in tubes of 25 or boxes of 500.

Datasheet Summary
Powered by GS/AI

The TE Connectivity Schrack PE014F03 is a bistable, polarized, 1-form C (SPDT) miniature PCB relay rated for 5 A at 250 VAC with AgNi90/10 contacts, designed for general-purpose applications. It features a 3 VDC coil with 41 Ω resistance and 220 mW power consumption. The relay has a height of 10.0 mm, uses through-hole solder pins, and operates within an ambient temperature range of -40°C to 85°C. It is flux-proof, certified to VDE 40011901 and UL E214025, and meets IEC 60335-1 for domestic appliances. Weight is 5 g, with insulation resistance exceeding 10 GΩ between contacts and coil. Initial dielectric strength is 4 kV RMS between contact and coil and 1 kV RMS between open contacts. Packaging is in tubes of 25 or boxes of 500.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1415390-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1415390-1
Electromechanical Relays & Contactors 1415390-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight (OZ) : .176 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 10000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight (OZ) : .176

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .22
  • Coil Resistance (OHM) : 41
  • Coil Voltage Rating (VDC) : 3
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 10000000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil, Polarized
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Carton, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1323843-1415390-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1323843-1415390-1
Relays - Power Relays, Over 2 Amps 1323843-1415390-1
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1323843-1415390-1 Category: Relays>Power Relays, Over 2 Amps Packaging: Tube Termination Style: PC Pin Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 25 Mounting: Through Hole Coil Resistance: 41 Ohms Coil Current: 73.2 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 3VDC Contact Rating (Current): 5 A Switching Voltage: 400VAC - Max Release Time: 8 ms Seal Rating: Sealed - Flux Protection Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable Must Operate Voltage: 2.25 VDC REACH Status: REACH Affected HTSUS: 8536.41.0020 Other Part Number: PE014F03,-1415390-1- SI,1415390-1-ND,PB25 52 Base Product Number: 1415390 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1323843-1415390-1
Category: Relays>Power Relays, Over 2 Amps
Packaging: Tube
Termination Style: PC Pin
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 25
Mounting: Through Hole
Coil Resistance: 41 Ohms
Coil Current: 73.2 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Latching, Single Coil
Coil Voltage: 3VDC
Contact Rating (Current): 5 A
Switching Voltage: 400VAC - Max
Release Time: 8 ms
Seal Rating: Sealed - Flux Protection
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
Must Operate Voltage: 2.25 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0020
Other Part Number: PE014F03,-1415390-1-SI,1415390-1-ND,PB2552
Base Product Number: 1415390
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Relays - 1415390-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - PB2552-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2552-ND
Power Relays, Over 2 Amps PB2552-ND
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 7181825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7181825
Power Relays 7181825
TE Connectivity 1415390-1 Power Relay

TE Connectivity 1415390-1 Power Relay

Supplier's Site
Power Relays - 7181825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7181825P
Power Relays 7181825P
TE Connectivity 1415390-1 Power Relay

TE Connectivity 1415390-1 Power Relay

Supplier's Site
Power Relays - 1614387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1614387
Power Relays 1614387
TE Connectivity 1415390-1 Power Relay

TE Connectivity 1415390-1 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - 1415390-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1415390-1
Relays - Power Relays, Over 2 Amps 1415390-1
RELAY GEN PURPOSE SPDT 5A 3V

RELAY GEN PURPOSE SPDT 5A 3V

Supplier's Site
General Purpose Relay, Pe Bistable Series, Power, Latching Single Coil, Spdt, 3 Vdc, 5 A Rohs Compliant Schrack Te Connectivity - 74T0466 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Pe Bistable Series, Power, Latching Single Coil, Spdt, 3 Vdc, 5 A Rohs Compliant Schrack Te Connectivity
74T0466
General Purpose Relay, Pe Bistable Series, Power, Latching Single Coil, Spdt, 3 Vdc, 5 A Rohs Compliant Schrack Te Connectivity 74T0466
General Purpose Relay, PE bistable Series, Power, Latching Single Coil, SPDT, 3 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, PE bistable Series, Power, Latching Single Coil, SPDT, 3 VDC, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1415390-1 1323843-1415390-1 1415390-1 PB2552-ND 7181825 7181825P 1415390-1 74T0466
Product Name Electromechanical Relays & Contactors Relays - Power Relays, Over 2 Amps Relays Power Relays, Over 2 Amps Power Relays Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relay, Pe Bistable Series, Power, Latching Single Coil, Spdt, 3 Vdc, 5 A Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
AC Voltage 400 volts
DC Power 0.2200 watts
DC Coil Voltage 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393236-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1415536-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1618006-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
DC Coil Voltage 28 volts
Resistance 290 ohms
View Details
4 suppliers
Power Relays - 1-1393102-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers