Telecom Relay SPST-NO (1 Form A) Through Hole
RELAY TELECOM SPST 2A 5V
RELAY, SIGNAL, 1NO, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPST-N
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1247-ND | 1462041-8 | 1462041-8 | 51R6663 |
| Product Name | Signal Relays, Up to 2 Amps | Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, 1No, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |