The RSM-8H 24V+ 1CO S is a relay base designed for connecting PLCs or controllers, featuring a screw connection interface with a 20-pole plug compliant with IEC 60603-13. It supports a 24 V DC input with 16.7 mA current and provides one potential-free output contact rated for up to 250 V AC and 6 A continuous current, with AgNi 90/10 contacts. The device measures 62 mm in depth, 87 mm in height, and 130 mm in width, weighs 251 g, and operates within -25 to 50 °C. It includes a green LED per relay and a yellow LED for supply status, with insulation test voltage of 1.2 kV AC and a pulse voltage withstand of 6 kV. It meets RoHS compliance with exemptions 7a and 7cI, and carries UL File Number E141197.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-1464780000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |