Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
PHOENIX CONTACT USA
1308316 -- POWER RELAYS, OVER 2 AMPS
PHOENIX CONTACT USA
Power Relays, Over 2 Amps
1308316
Description
RELAY GEN PURPOSE DPDT 8A 120V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RELAY GEN PURPOSE DPDT 8A 120V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-1308316-ND
Power Relays, Over 2 Amps
277-1308316-ND
RELAY GEN PURPOSE DPDT 8A 120V
RELAY GEN PURPOSE DPDT 8A 120V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electromechanical Relays
Product Number
277-1308316-ND
Product Name
Power Relays, Over 2 Amps
Relay Type
General
Mounting
Socketable
Poles
Double Pole (DP)
Throw
Double Throw
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZB2601 | Relay, 230 V AC
View Details
TE Connectivity
Signal Relays
1-1393789-1
Specs
Poles
Double Pole (DP)
Number if >4
2 #
Approvals
EU ELV Compliant; RoHS
View Details
2
suppliers
Finder S.p.A. con unico socio
Type 20.21 - Modular step relays 16A
202180480000
Specs
Approvals
CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO
1
View Details
FCL Components America
JS-5N-K-V3
JS-5N-K-V3
View Details