Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G [.212 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1
Dimensions Product Height : 15 MM [.59 INCH ] Product Length : 28 MM [1.102 INCH ] Product Width : 5 MM [.197 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
Mechanical Attachment Product Mount Type : Socket Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Height Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : ≤7 MM [≤.276 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Product Weight : 6 G [.212 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 1 Form C SPDT-CO
- Contact Number of Poles : 1
Dimensions
- Product Height : 15 MM [.59 INCH ]
- Product Length : 28 MM [1.102 INCH ]
- Product Width : 5 MM [.197 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .17
- Coil Voltage Rating (VDC) : 48
- Contact Current Rating (AMP) : 6
- Contact Limiting Breaking Current (AMP) : 6
- Contact Limiting Continuous Current (AMP) : 10
- Contact Limiting Making Current (AMP) : 10
- Contact Limiting Short-Time Current (AMP) : 6
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
Mechanical Attachment
- Product Mount Type : Socket Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Height Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : ≤7 MM [≤.276 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Socket Pins
- Main Termination & Connection Type : Socket Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]