TE Connectivity Electromechanical Relays & Contactors 1415542-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1415542-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1415542-6
Electromechanical Relays & Contactors 1415542-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .22
  • Coil Resistance (OHM) : 41
  • Coil Voltage Rating (VDC) : 3
  • Contact Current Rating (AMP) : 6
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil, Polarized
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Carton, Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 1415542-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Power Relays, Over 2 Amps - 1415542-6-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1415542-6-ND
Power Relays, Over 2 Amps 1415542-6-ND
Relay Coil

Relay Coil

Buy Now Datasheet
General Purpose Relays - 1415542-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
1415542-6
General Purpose Relays 1415542-6
General Purpose Relays PE033F03

General Purpose Relays PE033F03

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1415542-6
Relays - Power Relays, Over 2 Amps 1415542-6
PE033F03

PE033F03

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1415542-6 1415542-6 1415542-6-ND 1415542-6 1415542-6
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.2200 watts
DC Coil Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393808-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Power Relays - 1-1393092-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers