TE Connectivity Electromechanical Relays & Contactors 1755066-1

Description
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 21.8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Packaging Features Packaging Method : Carton & Box Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 21.8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Packaging Features Packaging Method : Carton & Box Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1755066-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1755066-1
Electromechanical Relays & Contactors 1755066-1
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 21.8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Packaging Features Packaging Method : Carton & Box Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 16 Form C 16PDT-CO
  • Contact Number of Poles : 16

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 127 MM  [5 INCH ]
  • Product Length : 106.43 MM  [4.19 INCH ]
  • Product Width : 106.43 MM  [4.19 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 21.8
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VAC) : 115

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Latching

Packaging Features


  • Packaging Method : Carton & Box

Product Type Features


  • Relay & Contactor Type : Rotary Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now
Power Relays, Over 2 Amps - 1755066-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1755066-1-ND
Power Relays, Over 2 Amps 1755066-1-ND
General Purpose Relay 16PDT (16 Form C) 28VDC Coil Chassis Mount

General Purpose Relay 16PDT (16 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1087470-1755066-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1087470-1755066-1
Relays - Power Relays, Over 2 Amps 1087470-1755066-1
Win Source Part Number: 1087470-1755066-1 Category: Relays>Power Relays, Over 2 Amps Series: MDR Termination Style: Screw Terminal Package: Bulk Contact Form: 16PDT (16 Form C) Standard Package: 1 Relay Type: General Purpose Coil Voltage: 28VDC Contact Rating (Current): 10 A Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 65°C Alternative Parts (Cross-Reference): 1755066-1MDR-7025; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 80 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: 1755066 RoHS Status: RoHS non-compliant

Win Source Part Number: 1087470-1755066-1
Category: Relays>Power Relays, Over 2 Amps
Series: MDR
Termination Style: Screw Terminal
Package: Bulk
Contact Form: 16PDT (16 Form C)
Standard Package: 1
Relay Type: General Purpose
Coil Voltage: 28VDC
Contact Rating (Current): 10 A
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 65°C
Alternative Parts (Cross-Reference): 1755066-1MDR-7025;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 80 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: 1755066
RoHS Status: RoHS non-compliant

Buy Now
Relays - 1755066-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,LTH,MED,28VDC,16 PDT

RLY,LTH,MED,28VDC,16PDT

Buy Now
Mdr-7025=Rly,lth,med,28Vdc,16Pdt Te Connectivity - 55T8718 - Newark, An Avnet Company
Chicago, IL, United States
Mdr-7025=Rly,lth,med,28Vdc,16Pdt Te Connectivity
55T8718
Mdr-7025=Rly,lth,med,28Vdc,16Pdt Te Connectivity 55T8718
MDR-7025=RLY,LTH,MED ,28VDC,16PDT

MDR-7025=RLY,LTH,MED,28VDC,16PDT

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1755066-1
Relays - Power Relays, Over 2 Amps 1755066-1
RELAY GEN PURPOSE 16PDT 10A 28V

RELAY GEN PURPOSE 16PDT 10A 28V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1755066-1 1755066-1-ND 1087470-1755066-1 1755066-1 55T8718 1755066-1
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays Mdr-7025=Rly,lth,med,28Vdc,16Pdt Te Connectivity Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C) 32 to 149 F (0.0 to 65 C)
DC Power 21.8 watts
DC Coil Voltage 28 volts 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415546-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393774-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1415545-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers