Win Source Part Number: 1373453-1432797-1
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: VF4
Package: Bulk
Product Status: Obsolete
Base Product Number: 1432797
Mounting Type: Chassis Mount
HTSUS: 8536.41.0050
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: Plug In, Quick Connect - 0.250" (6.3mm)
Coil Voltage: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 30 A
Switching Voltage: 14VDC - Nom
Coil Current: 66.7 mA
Coil Type: Non Latching
Must Operate Voltage: 15.6 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 8 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 360 Ohms
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
POWER RELAY, SPDT, 16VDC, 40A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:40A; Product Range:-; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 30A 24V
MINI-ISO, PI, 24V, Form C, AgSnO, Bracket
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1373453-1432797-1 | PB687-ND | 17M3431 | 1432797-1 | 70198767 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Power Relay, Spdt, 16Vdc, 40A, Plug In; Contact Configuration Te Connectivity | Relays - Power Relays, Over 2 Amps | MINI-ISO, PI, 24V, Form C, AgSnO, Bracket |
| Resistance | 360 ohms | ||||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Bracket (Flange) Mount; Bracket | Bracket (Flange) Mount; Chassis Mount | Bracket (Flange) Mount |
| Relay Type | General | Automotive | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |